IC OP AMP 4CH 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218620-MC34074VD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quad Op-Amp, 4.5MHz BW, 7mV Offset, 14-Pin SOIC Product overview: MC34074VD from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VD can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP QUAD SGL SUPP HS 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34074VDOS-ND | 1218620-MC34074VD | 687-MC34074VD | MC34074VD | MC34074VD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Newest Parts - MC34074VD | Quad 4.5MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Number of Pins | 14 |