Manufacturer: ON Semiconductor
Win Source Part Number: 1073288-MC33074PG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
J-FET Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 4.5MHz BW, 44V, PDIP-14 Product overview: MC33074PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074PG can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
Op-Amp, Quad, Single Supply, PDIP14, Pb-Free
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1073288-MC33074PG | MC33074PGOS-ND | 687-MC33074PG | MC33074PG | MC33074PG | MC33074PG | 70099908 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074PG | Instrumentation, Op Amps, Buffer Amps | Quad 4.5MHz 44V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, Single Supply, PDIP14, Pb-Free |
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 3 volts | 3 to 44 volts | |||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 2.8 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | 7 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.7000 µA | ||||
| GBW | 4.5 MHz | 4.5 MHz |