The MCP6004-E/SL is a quad operational amplifier designed for general-purpose applications. It features a typical gain bandwidth product of 1 MHz and operates with a supply voltage range of 1.8V to 6.0V, drawing a quiescent current of approximately 100 µA per amplifier. The device supports rail-to-rail input and output, allowing for a common-mode input voltage range from VSS - 0.3V to VDD + 0.3V. It is available in a 14-lead SOIC package and is suitable for use in industrial temperature ranges from -40°C to +85°C. The MCP6004 is ideal for applications such as automotive systems, portable equipment, and battery-powered devices, providing reliable performance in various electronic circuits.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 058340-MCP6004-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 100μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6004-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6004-E/SL can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 1.8V to 6V, SOIC, 14 RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 1.8V 1MHz
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6004-E/SL-ND | 7386193P | 1445807 | 058340-MCP6004-E/SL | 687-MCP6004-E/SL | MCP6004-E/SL | MCP6004-E/SL | 34M7475 | MCP6004-E/SL | MCP6004-E/SL | MCP6004-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6004-E/SL | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 1.8V To 6V, Soic, 14 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC; 14-SOIC | Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |