The MC33179DG is a quad operational amplifier from Quarktwin Technology Ltd., designed for low power and low noise applications. It features a high output drive capability of 600 ohms and a large output voltage swing, making it suitable for audio and data signal processing. The device exhibits a low input offset voltage of 0.15 mV (mean) and a low temperature coefficient of input offset voltage at 2.0 µV/°C. With a total harmonic distortion of just 0.0024% at 1 kHz with a 600-ohm load, it ensures high fidelity in signal amplification. The amplifier operates with a dual supply voltage range of ±2.0 V to ±18 V and has a high gain bandwidth of 5.0 MHz, along with a slew rate of 2.0 V/µs. It is designed with ESD clamps on the inputs for increased ruggedness without compromising performance. The MC33179DG is available in a Pb-free SOIC-14 package, making it a suitable choice for engineers looking for reliable and efficient operational amplifiers for their projects.
Quad Op Amp, 5MHz BW, Low Power, SOIC Product overview: MC33179DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33179DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073319-MC33179DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Family Name: MC33179
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): TS514AIYD; TS514IYDT; TS514IYD; TS514ID;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, OP-AMP, QUAD, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MC33179DG | 1073319-MC33179DG | MC33179DGOS-ND | MC33179DG | 27W1143 | MC33179DG |
| Product Name | Low-Power Quad 5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179DG | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp, Quad, 14Soic; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 18 volts | 4 to 36 volts | 4 volts | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |
| Bandwidth | 5 MHz | 5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |