Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6001T-E/LT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6001T-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-E/LTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-E/LTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-E/LTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-E/LTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-E/LTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-E/LTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Op Amps - 7240606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7240606P
Op Amps 7240606P
Microchip MCP6001T-E/LT

Microchip MCP6001T-E/LT

Supplier's Site
Op Amps - 1653344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1653344
Op Amps 1653344
Microchip MCP6001T-E/LT

Microchip MCP6001T-E/LT

Supplier's Site
Operational Amplifier IC - 687-MCP6001T-E/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6001T-E/LT
Operational Amplifier IC 687-MCP6001T-E/LT
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6001T-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-E/LT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6001T-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-E/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT - 1075129-MCP6001T-E/LT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT
1075129-MCP6001T-E/LT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT 1075129-MCP6001T-E/LT
Manufacturer: Microchip Technology Win Source Part Number: 1075129-MCP6001T-E/L T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 100μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075129-MCP6001T-E/LT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 100μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6001T-E/LT
Operational Amplifiers - Op Amps MCP6001T-E/LT
Operational Amplifiers - Op Amps Single 1.8V 1MHz

Operational Amplifiers - Op Amps Single 1.8V 1MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-E/LT
Instrumentation, OP Amps, Buffer Amps MCP6001T-E/LT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6001T-E/LT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6001T-E/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6001T-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6001T-E/LT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6001T-E/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-E/LT
Instrumentation, OP Amps, Buffer Amps MCP6001T-E/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sc-70, 5 Rohs Compliant Microchip - 91R1252 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sc-70, 5 Rohs Compliant Microchip
91R1252
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sc-70, 5 Rohs Compliant Microchip 91R1252
Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 6V, SC-70, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 6V, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,operational Amplifier,single,cmos,tssop,6Pin,plastic Rohs Compliant Microchip - 88H9851 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,single,cmos,tssop,6Pin,plastic Rohs Compliant Microchip
88H9851
Ic,operational Amplifier,single,cmos,tssop,6Pin,plastic Rohs Compliant Microchip 88H9851
IC,Operational Amplifier,SINGLE,CMO S,TSSOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,SINGLE,CMOS,TSSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6001T-E/LTCT-ND 7240606P 1653344 687-MCP6001T-E/LT 1075129-MCP6001T-E/LT MCP6001T-E/LT MCP6001T-E/LT MCP6001T-E/LT MCP6001T-E/LT MCP6001T-E/LT 91R1252
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-E/LT Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sc-70, 5 Rohs Compliant Microchip
Features Rail-Rail-Out
Source Current (IS) 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-70 SC-70; Sc-70 Tape & Reel (TR) SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1581859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details