STMicroelectronics, Inc. Dual 1MHz 22V Operational Amplifier IC MC1458DT

Description
Dual Op Amp, 1MHz GBW, 22V Max Supply, SO Package Product overview: MC1458DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1MHz GBW, 22V Max Supply, SO Package Product overview: MC1458DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz 22V Operational Amplifier IC
687-MC1458DT
Dual 1MHz 22V Operational Amplifier IC 687-MC1458DT
Dual Op Amp, 1MHz GBW, 22V Max Supply, SO Package Product overview: MC1458DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458DT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 22V Max Supply, SO Package Product overview: MC1458DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458DT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-1948-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1948-6-ND
Instrumentation, Op Amps, Buffer Amps 497-1948-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1948-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1948-1-ND
Instrumentation, Op Amps, Buffer Amps 497-1948-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1948-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1948-2-ND
Instrumentation, Op Amps, Buffer Amps 497-1948-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op Amps - 7147428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147428
Op Amps 7147428
STMicroelectronics MC1458DT

STMicroelectronics MC1458DT

Supplier's Site
Op Amps - 7147428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147428P
Op Amps 7147428P
STMicroelectronics MC1458DT

STMicroelectronics MC1458DT

Supplier's Site
Op Amps - 1785174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785174
Op Amps 1785174
STMicroelectronics MC1458DT

STMicroelectronics MC1458DT

Supplier's Site
 - MC1458DT - Rochester Electronics
Newburyport, MA, United States
MC1458DT - Amplifiers and Comparators-AMPLI

MC1458DT - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458DT - 102927-MC1458DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458DT
102927-MC1458DT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458DT 102927-MC1458DT
Manufacturer: STMicroelectronics Win Source Part Number: 102927-MC1458DT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 2.3mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TL072QDREP; MC1458D; MC1458DT; OP14CS-REEL7; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 102927-MC1458DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 2.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL072QDREP; MC1458D; MC1458DT; OP14CS-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC1458DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC1458DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC1458DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC1458DT
Instrumentation, OP Amps, Buffer Amps MC1458DT
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC1458DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC1458DT
Instrumentation, OP Amps, Buffer Amps MC1458DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC1458DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC1458DT
Integrated Circuits (ICs) - Linear - Amplifiers MC1458DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Op-Amp, 1Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 51AC9247 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
51AC9247
Op-Amp, 1Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 51AC9247
OP-AMP, 1MHZ, 0.8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC1458DT
Operational Amplifiers - Op Amps MC1458DT
Operational Amplifiers - Op Amps Dual Hi-Performance

Operational Amplifiers - Op Amps Dual Hi-Performance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-MC1458DT 497-1948-6-ND 7147428 7147428P MC1458DT 102927-MC1458DT MC1458DT MC1458DT MC1458DT MC1458DT 51AC9247 MC1458DT
Product Name Dual 1MHz 22V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458DT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 5 to 30 volts 5 volts 5 volts
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data