Dual High-Speed Low-Noise Operational Amplifier 8-VSSOP -40 to 85
Dual Op Amp, 16MHz GBW, 7V/µs SR, 80dB CMRR, 18V, MSOP Product overview: MC33078DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1218194-MC33078DGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Family Name: MC33078
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.05mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 37mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 16MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): LM358ST; LM2904ST-E2; LM358ST-E2;
Introduction Date: January 16, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Dual Hi-Sp Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
Dual High-Speed Low-Noise Operational Amplifier 8-VSSOP -40 to 85
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33078DGKT | 687-MC33078DGKT | 296-MC33078DGKTCT-ND | 1218194-MC33078DGKT | MC33078DGKT | MC33078DGKT | 815-MC33078DGKT | MC33078DGKT | MC33078DGKT | MC33078DGKT |
| Product Name | MC33078 Dual High-Speed Low-Noise Operational Amplifier | Dual 16MHz 7V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DGKT | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Dual High-Speed Low-Noise Operational Amplifier 8-VSSOP -40 to 85 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 volts | 15 volts | 10 volts | |||||
| VOS | 2 millivolts | 0.1500 millivolts | 2 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |