onsemi Quad 4.5MHz 44V TSSOP Operational Amplifier IC MC33074DTBR2G

Description
Quad Op Amp, 4.5MHz GBW, 44V, TSSOP-14, Tape & Reel Product overview: MC33074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 4.5MHz GBW, 44V, TSSOP-14, Tape & Reel Product overview: MC33074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 4.5MHz 44V TSSOP Operational Amplifier IC
687-MC33074DTBR2G
Quad 4.5MHz 44V TSSOP Operational Amplifier IC 687-MC33074DTBR2G
Quad Op Amp, 4.5MHz GBW, 44V, TSSOP-14, Tape & Reel Product overview: MC33074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DTBR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz GBW, 44V, TSSOP-14, Tape & Reel Product overview: MC33074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G - 022624-MC33074DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G
022624-MC33074DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G 022624-MC33074DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022624-MC33074DTBR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 022624-MC33074DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz

Buy Now Datasheet
Op Amps - 8062031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8062031
Op Amps 8062031
onsemi MC33074DTBR2G

onsemi MC33074DTBR2G

Supplier's Site
Op Amps - 8062031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8062031P
Op Amps 8062031P
onsemi MC33074DTBR2G

onsemi MC33074DTBR2G

Supplier's Site
Op Amps - 1250029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1250029
Op Amps 1250029
onsemi MC33074DTBR2G

onsemi MC33074DTBR2G

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - MC33074DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33074DTBR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33074DTBR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33074DTBR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33074DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33074DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33074DTBR2G
Instrumentation, OP Amps, Buffer Amps MC33074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33074DTBR2G
Instrumentation, OP Amps, Buffer Amps MC33074DTBR2G
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi - 14AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi
14AC4508
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi 14AC4508
OP-AMP, QUAD, 4.5MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, QUAD, 4.5MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33074DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33074DTBR2G
Operational Amplifiers - Op Amps MC33074DTBR2G
Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Industrial Temp

Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Industrial Temp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-MC33074DTBR2G 022624-MC33074DTBR2G 8062031 8062031P MC33074DTBR2GOSTR-ND MC33074DTBR2G MC33074DTBR2G MC33074DTBR2G 14AC4508 MC33074DTBR2G MC33074DTBR2G
Product Name Quad 4.5MHz 44V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DTBR2G Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 22 volts 3 to 44 volts 3 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs
Bandwidth 4.5 MHz 4.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data