Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 022600-MC1458D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL072QDREP; MC1458DT; OP14CS-REEL7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual GP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC1458D | MC1458D | 296-9601-5-ND | 022600-MC1458D | MC1458D | MC1458D | MC1458D | MC1458D |
| Product Name | MC1458 Dual General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458D | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 10 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |