IC OPAMP QUAD 4.5MHZ 14DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218182-MC33074P
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Quad Op Amp, 4500kHz, 10V/µs, PDIP-14, Industrial Product overview: MC33074P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 4500kHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 4500kHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074P can be used for catalog matching and distributor lookup.
IC OPAMP QUAD 4.5MHZ 14DIP
IC OPAMP QUAD 4.5MHZ 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33074POS-ND | 1218182-MC33074P | 687-MC33074P | MC33074P | MC33074P | MC33074P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074P | Industrial Quad 4500kHz 10V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | ||||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | 13 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Operating Range | Automotive; Commercial; Industrial |