onsemi Op Amps MC33074ADTBR2G

Description
onsemi MC33074ADTBR2G
Request a Quote Datasheet
Description
onsemi MC33074ADTBR2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 8062037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8062037P
Op Amps 8062037P
onsemi MC33074ADTBR2G

onsemi MC33074ADTBR2G

Supplier's Site
Op Amps - 8062037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8062037
Op Amps 8062037
onsemi MC33074ADTBR2G

onsemi MC33074ADTBR2G

Supplier's Site
Op Amps - 1250027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1250027
Op Amps 1250027
onsemi MC33074ADTBR2G

onsemi MC33074ADTBR2G

Supplier's Site
Singapore, Singapore
Quad 4.5MHz 13V 44V Operational Amplifier IC
687-MC33074ADTBR2G
Quad 4.5MHz 13V 44V Operational Amplifier IC 687-MC33074ADTBR2G
Quad Op Amp, 4.5MHz GBW, 13V/µs SR, 44V Max, TSSOP-14 Product overview: MC33074ADTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074ADTBR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz GBW, 13V/µs SR, 44V Max, TSSOP-14 Product overview: MC33074ADTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074ADTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G - 136206-MC33074ADTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G
136206-MC33074ADTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G 136206-MC33074ADTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 136206-MC33074ADTBR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: MC33074 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Alternative Parts (Cross-Reference): TL3474CPWRG4; TL3474IPWG4; BA3474FVJ; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136206-MC33074ADTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Family Name: MC33074
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): TL3474CPWRG4; TL3474IPWG4; BA3474FVJ;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074ADTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074ADTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33074ADTBR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074ADTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074ADTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33074ADTBR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074ADTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074ADTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33074ADTBR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33074ADTBR2G
Instrumentation, OP Amps, Buffer Amps MC33074ADTBR2G
IC OPAMP GEN PUR 4CIRC 14TSSOP

IC OPAMP GEN PUR 4CIRC 14TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33074ADTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33074ADTBR2G
IC OPAMP JFET 4 CIRCUIT 14TSSOP

IC OPAMP JFET 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi - 50AC5996 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi
50AC5996
Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi 50AC5996
OP-AMP, QUAD, 4.5MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 4.5MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33074ADTBR2G
Operational Amplifiers - Op Amps MC33074ADTBR2G
Operational Amplifiers - Op Amps 3-44V Quad 3mV VIO Industrial Temp

Operational Amplifiers - Op Amps 3-44V Quad 3mV VIO Industrial Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33074ADTBR2G
Instrumentation, OP Amps, Buffer Amps MC33074ADTBR2G
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33074ADTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33074ADTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33074ADTBR2G
IC OPAMP GEN PUR 4CIRC 14TSSOP

IC OPAMP GEN PUR 4CIRC 14TSSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 8062037P 8062037 687-MC33074ADTBR2G 136206-MC33074ADTBR2G MC33074ADTBR2GOSCT-ND MC33074ADTBR2G MC33074ADTBR2G 50AC5996 MC33074ADTBR2G MC33074ADTBR2G MC33074ADTBR2G
Product Name Op Amps Op Amps Quad 4.5MHz 13V 44V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADTBR2G Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 4.5Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Package Type SSOP; SOP; TSSOP; TSSOP SSOP; SOP; TSSOP; Tssop Tape and Reel SSOP; SOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Number of Pins 14 14
Supply Voltage (VS) 22 volts 3 to 44 volts 3 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Unlock Full Specs
to access all available technical data