onsemi Dual 2.2MHz 80mA SOIC Operational Amplifier IC MC33202VDR2G

Description
Dual Op Amp, 2.2MHz BW, 80mA Out, SOIC-8 Product overview: MC33202VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202VDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 2.2MHz BW, 80mA Out, SOIC-8 Product overview: MC33202VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202VDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.2MHz 80mA SOIC Operational Amplifier IC
687-MC33202VDR2G
Dual 2.2MHz 80mA SOIC Operational Amplifier IC 687-MC33202VDR2G
Dual Op Amp, 2.2MHz BW, 80mA Out, SOIC-8 Product overview: MC33202VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202VDR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.2MHz BW, 80mA Out, SOIC-8 Product overview: MC33202VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202VDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33202VDR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Rail to Rail I/O, High Output Drive Dual; TA= -55° to 125°C

Operational Amplifier, Rail to Rail I/O, High Output Drive Dual; TA= -55° to 125°C

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G - 022643-MC33202VDR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G
022643-MC33202VDR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G 022643-MC33202VDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022643-MC33202VDR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V Operating Supply Current: 900μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2.2MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 022643-MC33202VDR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33202VDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202VDR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33202VDR2GOSTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33202VDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202VDR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33202VDR2GOSCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33202VDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202VDR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33202VDR2GOSDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33202VDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33202VDR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33202VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33202VDR2G
Instrumentation, OP Amps, Buffer Amps MC33202VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33202VDR2G
Operational Amplifiers - Op Amps MC33202VDR2G
Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -55 to 125 Cel

Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -55 to 125 Cel

Buy Now Datasheet
Operational Amplifier, Dual, 2.2 Mhz, 2, 1 V/ S, 1.8V To 12V, Nsoic, 8 Rohs Compliant Onsemi - 42Y0583 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 2.2 Mhz, 2, 1 V/ S, 1.8V To 12V, Nsoic, 8 Rohs Compliant Onsemi
42Y0583
Operational Amplifier, Dual, 2.2 Mhz, 2, 1 V/ S, 1.8V To 12V, Nsoic, 8 Rohs Compliant Onsemi 42Y0583
Operational Amplifier, Dual, 2.2 MHz, 2, 1 V/ s, 1.8V to 12V, NSOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 2.2 MHz, 2, 1 V/ s, 1.8V to 12V, NSOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33202VDR2G
Instrumentation, OP Amps, Buffer Amps MC33202VDR2G
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33202VDR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33202VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MC33202VDR2G MC33202VDR2G 022643-MC33202VDR2G MC33202VDR2GOSTR-ND MC33202VDR2G MC33202VDR2G MC33202VDR2G 42Y0583 MC33202VDR2G MC33202VDR2G
Product Name Dual 2.2MHz 80mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202VDR2G Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier, Dual, 2.2 Mhz, 2, 1 V/ S, 1.8V To 12V, Nsoic, 8 Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 6 volts 1.8 to 12 volts 1.8 volts 1.8 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Bandwidth 2.2 MHz 2.2 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details