Manufacturer: ON Semiconductor
Win Source Part Number: 1218615-MC34074AP
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Quad Op Amp, 4.5MHz BW, 10V/µs SR, 14-Pin PDIP Product overview: MC34074AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074AP can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-PDIP
J-FET Amplifier 4 Circuit 14-PDIP
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP QUAD SGL SUPP HS 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218615-MC34074AP | 687-MC34074AP | MC34074APOS-ND | MC34074AP | MC34074AP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074AP | Quad 4.5MHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Range | Automotive; Commercial; Industrial | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Pins | 14 | ||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |