Op Amp, 1.8MHz GBW, 2.1V/µs SR, 44V Max, 1 Ch, PDIP Product overview: MC33171P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 2.1V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 2.1V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33171P can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 222589-MC33171P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP SINGLE LOW POWER 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33171P | MC33171POS-ND | 222589-MC33171P | MC33171P | MC33171P |
| Product Name | 1.8MHz 2.1V 44V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33171P | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 22 volts | 3 to 44 volts | 3 volts | ||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs |
| Bandwidth | 1.8 MHz | 1.8 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |