Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1073293-MC33078DRE4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, 18V Max Product overview: MC33078DRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DRE4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Hi-Sp Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33078DRE4 | 1073293-MC33078DRE4 | MC33078DRE4-ND | 687-MC33078DRE4 | MC33078DRE4 | MC33078DRE4 | MC33078DRE4 | MC33078DRE4 |
| Product Name | MC33078 Dual High-Speed Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DRE4 | Instrumentation, Op Amps, Buffer Amps | Dual 16MHz 7V 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 to 36 volts | 36 volts | ||||
| VOS | 2 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |