Manufacturer: ON Semiconductor
Win Source Part Number: 1073314-MC33172PG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 1.8MHz BW, 44V, PDIP, Low Power Product overview: MC33172PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.8MHz, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1.8MHz, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172PG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Op-Amp, Dual, Single Supply, Low Power,-40 to 85 C, PDIP8, Pb-Free
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1073314-MC33172PG | MC33172PGOS-ND | 687-MC33172PG | MC33172PG | MC33172PG | 70099910 | MC33172PG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172PG | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 1.8MHz 44V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, Single Supply, Low Power,-40 to 85 C, PDIP8, Pb-Free | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 3 volts | 3 to 44 volts | |||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.3000 milliamps | 0.2200 milliamps | ||
| VOS | 2 millivolts | 2 millivolts | 6.5 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.2000 µA | ||||
| GBW | 1.8 MHz | 1.8 MHz |