onsemi 2.2MHz 6V 80mA SOIC Operational Amplifier IC MC33201DR2G

Description
MC33201 - Operational Amplifier, 9000uV Offset-Max, PDSO8
Request a Quote Datasheet
Description
MC33201 - Operational Amplifier, 9000uV Offset-Max, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC33201DR2G - Rochester Electronics
Newburyport, MA, United States
MC33201 - Operational Amplifier, 9000uV Offset-Max, PDSO8

MC33201 - Operational Amplifier, 9000uV Offset-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.2MHz 6V 80mA SOIC Operational Amplifier IC
687-MC33201DR2G
2.2MHz 6V 80mA SOIC Operational Amplifier IC 687-MC33201DR2G
Op Amp, 2.2MHz, 6V, 80mA, SOIC-8, Single Channel Product overview: MC33201DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 6V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 6V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201DR2G can be used for catalog matching and distributor lookup.

Op Amp, 2.2MHz, 6V, 80mA, SOIC-8, Single Channel Product overview: MC33201DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 6V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 6V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33201DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33201DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33201DR2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33201DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33201DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33201DR2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33201DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33201DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33201DR2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201DR2G - 022640-MC33201DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201DR2G
022640-MC33201DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201DR2G 022640-MC33201DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022640-MC33201DR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V Operating Supply Current: 900μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2.2MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 022640-MC33201DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33201DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33201DR2G
Instrumentation, OP Amps, Buffer Amps MC33201DR2G
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op-Amp, Single, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi - 02AC3737 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi
02AC3737
Op-Amp, Single, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi 02AC3737
OP-AMP, SINGLE, 2.2MHZ, 1V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

OP-AMP, SINGLE, 2.2MHZ, 1V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33201DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33201DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33201DR2G
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33201DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33201DR2G
Instrumentation, OP Amps, Buffer Amps MC33201DR2G
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33201DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33201DR2G
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33201DR2G
Operational Amplifiers - Op Amps MC33201DR2G
Operational Amplifiers - Op Amps 1.8-12V Sngl Rail to Rail -40 to 105 Cel

Operational Amplifiers - Op Amps 1.8-12V Sngl Rail to Rail -40 to 105 Cel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33201DR2G 687-MC33201DR2G MC33201DR2GOSCT-ND 022640-MC33201DR2G MC33201DR2G 02AC3737 MC33201DR2G MC33201DR2G MC33201DR2G MC33201DR2G
Product Name 2.2MHz 6V 80mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201DR2G Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Package Type SOIC; SOIC-8 Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 6 volts 1.8 to 12 volts 1.8 volts 1.8 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Unlock Full Specs
to access all available technical data