Quad Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-14 Product overview: MC33074ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074ADR2G can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022623-MC33074ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 14SOIC
500uV 4.5MHz 100nA SOIC-14 FET InputAmplifiers ROHS
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 3-44V Quad 3mV VIO Industrial Temp
OP AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
OP AMP, 4.5MHZ, 13V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33074ADR2G | 7878737P | 1219861 | MC33074ADR2GOSTR-ND | 022623-MC33074ADR2G | MC33074ADR2G | MC33074ADR2G | MC33074ADR2G | MC33074ADR2G | MC33074ADR2G | MC33074ADR2G | 79Y9394 | 98H0673 |
| Product Name | Quad 4.5MHz 13V SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074ADR2G | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi | Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 22 volts | 3 to 44 volts | 3 volts | 3 volts | 3 to 44 volts | 3 to 44 volts | |||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | |||||
| Bandwidth | 4.5 MHz | 4.5 MHz | 4.5 MHz | 4.5 MHz | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) |