Dual General-Purpose Operational Amplifier 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 124075-MC1458PSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
2-Ch Op Amp, 1MHz BW, 15V, 8-SO, Bipolar Product overview: MC1458PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458PSR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC1458PSR | 124075-MC1458PSR | 687-MC1458PSR | MC1458PSR | 296-38189-6-ND | MC1458PSR | MC1458PSR | MC1458PSR | MC1458PSR |
| Product Name | MC1458 Dual General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458PSR | 1MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 15 volts | 10 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |