2-Ch Op Amp, 15MHz BW, 7V/µs SR, SOIC, Surface Mount Product overview: MC33078DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MHz, 7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 15MHz, 7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 022626-MC33078DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 150μV
Family Name: MC33078
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): MC33078YDT; MC33078YD; THS3122IDDA; THS3122IDDAG3;
Introduction Date: November 10, 2001
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MC33078 - Amplifiers and Comparators-AMPLI
OPAMP, 15MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC, OP AMP, 2 AMPLIFIER, 15 MHZ BANDWIDTH, 7V/S SLEW RATE, 2.5V-15V SUPPLY VOLTAGE, 8 PIN-SOIC CASE, ROHS COMPLIANT, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit 8-SOIC
Dual 250nA 15MHz SOIC-8 Operational Amplifier ROHS
Operational Amplifiers - Op Amps Dual Low Noise
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33078DT | 497-1952-6-ND | 7147430 | 7147430P | 022626-MC33078DT | MC33078DT | 69AH1016 | 16477169 | MC33078DT | MC33078DT | MC33078DT | MC33078DT | MC33078DT | MC33078DT | MC33078DT |
| Product Name | SMD 15MHz 7V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DT | Opamp, 15Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | IC OPAMP GP 15MHZ 8SO | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 15 volts | 5 to 30 volts | 5 volts | 5 volts | |||||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |||||||||
| Bandwidth | 15 MHz | 15 MHz | |||||||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |