STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps MC3403D

Description
General Purpose Amplifier 4 Circuit 14-SO
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-1959-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1959-5-ND
Instrumentation, Op Amps, Buffer Amps 497-1959-5-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear Amplifier IC - 16477201 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16477201
Linear Amplifier IC 16477201
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC OPAMP GP 4 CIRCUIT 14SO - 761-MC3403D - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SO
761-MC3403D
IC OPAMP GP 4 CIRCUIT 14SO 761-MC3403D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC3403D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC3403D
Instrumentation, OP Amps, Buffer Amps MC3403D
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC3403D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC3403D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC3403D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC3403D
Integrated Circuits (ICs) - Linear - Amplifiers MC3403D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  DigiKey Radwell International Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-1959-5-ND 16477201 761-MC3403D MC3403D MC3403D MC3403D
Product Name Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC IC OPAMP GP 4 CIRCUIT 14SO Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 2.8 milliamps 2.8 milliamps 2.8 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers