onsemi Dual 4.5MHz 44V SOIC Operational Amplifier IC MC33072ADR2G

Description
Dual Op Amp, 4.5MHz BW, 3-44V, SOIC-8 Product overview: MC33072ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 4.5MHz BW, 3-44V, SOIC-8 Product overview: MC33072ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 4.5MHz 44V SOIC Operational Amplifier IC
687-MC33072ADR2G
Dual 4.5MHz 44V SOIC Operational Amplifier IC 687-MC33072ADR2G
Dual Op Amp, 4.5MHz BW, 3-44V, SOIC-8 Product overview: MC33072ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072ADR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 4.5MHz BW, 3-44V, SOIC-8 Product overview: MC33072ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33072ADR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Op Amps - 7737740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737740P
Op Amps 7737740P
onsemi MC33072ADR2G

onsemi MC33072ADR2G

Supplier's Site
Op Amps - 7737740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737740
Op Amps 7737740
onsemi MC33072ADR2G

onsemi MC33072ADR2G

Supplier's Site
Op Amps - 1454714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1454714
Op Amps 1454714
onsemi MC33072ADR2G

onsemi MC33072ADR2G

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - MC33072ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33072ADR2GOSTR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33072ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33072ADR2GOSCT-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33072ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33072ADR2GOSDKR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G - 022621-MC33072ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G
022621-MC33072ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G 022621-MC33072ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022621-MC33072ADR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022621-MC33072ADR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33072ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33072ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33072ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33072ADR2G
Instrumentation, OP Amps, Buffer Amps MC33072ADR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33072ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33072ADR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33072ADR2G
Operational Amplifiers - Op Amps MC33072ADR2G
Operational Amplifiers - Op Amps 3-44V Dual 3mV VIO Industrial Temp

Operational Amplifiers - Op Amps 3-44V Dual 3mV VIO Industrial Temp

Buy Now Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - MC33072ADR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
MC33072ADR2G
Operational Amplifier/Comparator >> FET InputAmplifiers MC33072ADR2G
500uV 4.5MHz 100nA SOIC-8 FET InputAmplifiers ROHS

500uV 4.5MHz 100nA SOIC-8 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33072ADR2G
Instrumentation, OP Amps, Buffer Amps MC33072ADR2G
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Opamp, 4.5Mhz, 13V/us, 0.003V, Soic-8; No. Of Amplifiers Onsemi - 79Y9391 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4.5Mhz, 13V/us, 0.003V, Soic-8; No. Of Amplifiers Onsemi
79Y9391
Opamp, 4.5Mhz, 13V/us, 0.003V, Soic-8; No. Of Amplifiers Onsemi 79Y9391
OPAMP, 4.5MHZ, 13V/US, 0.003V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 4.5MHZ, 13V/US, 0.003V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-MC33072ADR2G MC33072ADR2G 7737740P 7737740 MC33072ADR2GOSTR-ND 022621-MC33072ADR2G MC33072ADR2G MC33072ADR2G MC33072ADR2G MC33072ADR2G MC33072ADR2G MC33072ADR2G 79Y9391
Product Name Dual 4.5MHz 44V SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072ADR2G Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> FET InputAmplifiers Instrumentation, OP Amps, Buffer Amps Opamp, 4.5Mhz, 13V/us, 0.003V, Soic-8; No. Of Amplifiers Onsemi
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 44 volts 3 to 44 volts 3 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs
Bandwidth 4.5 MHz 4.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data