IC RF AMP GPS 2.4GHZ SOT363 Product overview: MBC13720NT1 from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MBC13720NT1 can be used for catalog matching and distributor lookup.
Wide Band Low Power Amplifier, 400MHz Min, 2400MHz Max, 1 Func, BICMOS
RF Amplifier IC General Purpose 2.4GHz SOT-363
RF Amplifier IC General Purpose 400MHz ~ 2.4GHz SOT-363
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MBC13720NT1 | MBC13720NT1 | MBC13720NT1 |
| Product Name | 2.4GHZ Rf Amplifier | RF Amplifiers | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | ? to 3 volts | ||
| Operating Temperature | -40 C (-40 F) | ||
| Package Type | Tape & Reel (TR) | SOP; TSOP6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |