General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 5MHz BW, Low Noise, 18V, PDIP Product overview: MC33178PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178PG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33178PGOS-ND | 687-MC33178PG | MC33178PG | MC33178PG | MC33178PG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 4 volts |