Manufacturer: ON Semiconductor
Win Source Part Number: 022641-MC33202DMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: Micro8
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Dual Op Amp, 2.2MHz BW, 6V, Rail-to-Rail, MSOP Product overview: MC33202DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 6V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202DMR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2.2MHZ RRO MICRO8
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -40 to 105 Cel
Operational Amplifier, Dual, 2.2 MHz, 2, 1 V/ s, 1.8V to 12V, SOIC, 8 RoHS Compliant: Yes
OP AMP, 2.2MHZ, 1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:Micro; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022641-MC33202DMR2G | MC33202DMR2GOSDKR-ND | 687-MC33202DMR2G | 1844780 | 1844780P | 598-MC33202DMR2G | MC33202DMR2G | MC33202DMR2G | MC33202DMR2G | MC33202DMR2G | 68Y1237 | 88H4725 | MC33202DMR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DMR2G | Instrumentation, Op Amps, Buffer Amps | Dual 2.2MHz 6V MSOP Operational Amplifier IC | Op Amps | Op Amps | IC OPAMP GP 2.2MHZ RRO MICRO8 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 2.2 Mhz, 2, 1 V/ S, 1.8V To 12V, Soic, 8 Rohs Compliant Onsemi | Op Amp, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 12 volts | 6 volts | 13 volts | 1.8 volts | 1.8 volts | 1.8 to 12 volts | |||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||||||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | ||||||||||
| IBIAS | 0.0800 µA | 0.0800 µA | 0.0800 µA | ||||||||||
| GBW | 2.2 MHz | 2.2 MHz | 2.2 MHz |