The MC33079DG is a low noise quad operational amplifier designed for high-quality audio and data signal processing applications. It features a dual supply operation range of ±5.0 V to ±18 V and exhibits low voltage noise at 4.5 nV/,àöHz, making it suitable for sensitive applications. The amplifier has a low input offset voltage of 0.15 mV and a temperature coefficient of input offset voltage of 2.0 µV/°C, ensuring stable performance across varying temperatures. With a high gain bandwidth product of 16 MHz and a slew rate of 7.0 V/µs, the MC33079DG is capable of handling fast signal changes effectively. It also provides a large output voltage swing of +14.1 V and -14.6 V, along with low total harmonic distortion of 0.002%. The device is RoHS compliant and includes ESD protection on the inputs, making it suitable for automotive and other applications requiring stringent reliability standards. The MC33079DG is available in a 14-pin SOIC package, facilitating easy integration into various circuit designs.
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074485-MC33079DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 8.4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quad Op Amp, 16MHz BW, 7V/µs SR, SOIC Product overview: MC33079DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DG can be used for catalog matching and distributor lookup.
OPERATIONAL AMPLIFIER, LOW NOISE
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 16MHZ, 7V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33079DGOS-ND | 074485-MC33079DG | 687-MC33079DG | MC33079DG | MC33079DG | 98H0677 | MC33079DG | MC33079DG | MC33079DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DG | Quad 16MHz 7V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 16Mhz, 7V/us, Soic-14; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | ||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Rail/Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 volts | 5 to 18 volts | 10 volts |