Low-noise op-amps
4-Ch Op Amp, 15MHz GBW, 4.5nV/rtHz Noise, SOIC Product overview: MC33079YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079YDT can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1218200-MC33079YDT
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 250nA
Voltage - Input Offset: 2.5mV
Family Name: MC33079
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Output Current per Channel: 37mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 15MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): MC33079D; OPA4137UE4; MC33079DR;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Quad Op Amp 15MHz 4.5nV 7V 2kV
Audio Amplifier 4 Circuit 14-SO
OPAMP, 15MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 4 CIRCUIT 14SO
IC AUDIO 4 CIRCUIT 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33079YDT | 687-MC33079YDT | 497-10225-6-ND | 1218200-MC33079YDT | MC33079YDT | MC33079YDT | 07AH6723 | MC33079YDT | MC33079YDT |
| Product Name | 15MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079YDT | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 15Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | SOP; SOP-14 | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Supply Voltage (VS) | 5 to 30 volts | 30 volts | |||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs |