Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6002T-E/MC

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6002T-E/MCTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6002T-E/MCTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6002T-E/MCTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6002T-E/MCCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6002T-E/MCCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6002T-E/MCCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6002T-E/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6002T-E/MCDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6002T-E/MCDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

Buy Now Datasheet
Op Amps - 2097665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2097665P
Op Amps 2097665P
Microchip MCP6002T-E/MC

Microchip MCP6002T-E/MC

Supplier's Site
Op Amps - 2097664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2097664
Op Amps 2097664
Microchip MCP6002T-E/MC

Microchip MCP6002T-E/MC

Supplier's Site
Op Amps - 2097665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2097665
Op Amps 2097665
Microchip MCP6002T-E/MC

Microchip MCP6002T-E/MC

Supplier's Site
Singapore, Singapore
Operational Amplifier IC
687-MCP6002T-E/MC
Operational Amplifier IC 687-MCP6002T-E/MC
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: MCP6002T-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6002T-E/MC can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8DFN Product overview: MCP6002T-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6002T-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC - 807957-MCP6002T-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC
807957-MCP6002T-E/MC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC 807957-MCP6002T-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 807957-MCP6002T-E/MC Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Current - Supply: 100μA Voltage - Supply, Single/Dual (±): 1.8V ~ 6V Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Part Number Series: MCP6002

Manufacturer: Microchip Technology
Win Source Part Number: 807957-MCP6002T-E/MC
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Current - Supply: 100μA
Voltage - Supply, Single/Dual (±): 1.8V ~ 6V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Part Number Series: MCP6002

Buy Now Datasheet
Op-Amp, 1Mhz, 0.6V/us, Dfn-8; No. Of Amplifiers Microchip - 41AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.6V/us, Dfn-8; No. Of Amplifiers Microchip
41AH8489
Op-Amp, 1Mhz, 0.6V/us, Dfn-8; No. Of Amplifiers Microchip 41AH8489
OP-AMP, 1MHZ, 0.6V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.6V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6002T-E/MC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6002T-E/MC
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6002T-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6002T-E/MC
Integrated Circuits (ICs) - Linear - Amplifiers MCP6002T-E/MC
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site
IC OPAMP DUAL 1MHZ 6V 8-DFN - 536-MCP6002T-E/MC - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DUAL 1MHZ 6V 8-DFN
536-MCP6002T-E/MC
IC OPAMP DUAL 1MHZ 6V 8-DFN 536-MCP6002T-E/MC
IC OPAMP DUAL 1MHZ 6V 8-DFN

IC OPAMP DUAL 1MHZ 6V 8-DFN

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6002T-E/MC
Operational Amplifiers - Op Amps MCP6002T-E/MC
Operational Amplifiers - Op Amps Dual 1.8V 1MHz OP, E temp

Operational Amplifiers - Op Amps Dual 1.8V 1MHz OP, E temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6002T-E/MC
Instrumentation, OP Amps, Buffer Amps MCP6002T-E/MC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6002T-E/MC
Instrumentation, OP Amps, Buffer Amps MCP6002T-E/MC
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6002T-E/MCTR-ND 2097665P 2097664 687-MCP6002T-E/MC 807957-MCP6002T-E/MC 41AH8489 MCP6002T-E/MC MCP6002T-E/MC 536-MCP6002T-E/MC MCP6002T-E/MC MCP6002T-E/MC MCP6002T-E/MC
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002T-E/MC Op-Amp, 1Mhz, 0.6V/us, Dfn-8; No. Of Amplifiers Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP DUAL 1MHZ 6V 8-DFN Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Single-Supply
Source Current (IS) 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs 0.6000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VFDFN Exposed Pad DFN Dfn Tape & Reel (TR) 8-DFN (2x3) 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers