Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, PDSO8
onsemi MC33171DR2G Operational Amplifier
onsemi MC33171DR2G Operational Amplifier
onsemi MC33171DR2G Operational Amplifier
Manufacturer: ON Semiconductor
Win Source Part Number: 022633-MC33171DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Op Amp, 1.8MHz BW, 44V, 220uA, SOIC-8 Product overview: MC33171DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 44V, 220uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 44V, 220uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33171DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OPAMP, 1.8MHZ, 2.1V/US, 0.005V, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.1V/µs; Supply Voltage Range:3V to 44V, ± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-44V Single Lo PWR Industrial Temp
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33171DR2G | 7878743 | 7878743P | 022633-MC33171DR2G | 687-MC33171DR2G | MC33171DR2GOSCT-ND | MC33171DR2G | MC33171DR2G | 79Y9399 | MC33171DR2G | MC33171DR2G | MC33171DR2G |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33171DR2G | 1.8MHz 44V 220uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.8Mhz, 2.1V/us, 0.005V, Soic-8; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC-8 | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||
| Number of Pins | 8 | 8 | ||||||||||
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 3 volts | 3 volts |