The MC33078P is a dual high-speed low-noise operational amplifier in an 8-pin PDIP package, designed for audio and data-signal applications. It operates over a supply voltage range of ±5 V to ±18 V, with a gain-bandwidth product of 16 MHz, a slew rate of 7 V/µs, and an input voltage noise of 4.5 nV/√Hz. The device features a low input offset voltage of 0.15 mV, a large output voltage swing of ±14.1 V to ±14.6 V, and operates over a commercial temperature range of -40°C to 85°C.
Dual High-Speed Low-Noise Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081255-MC33078P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, 16MHZ, 7V/US, 150UV, PDIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-PDIP
IC, GENERAL PURPOSE AMPLIFIER, 16MHZ, 7V/US, DIP-8, 2 CIRCUIT (2.05MA) , 300NA, 150V, 37MA, 7.62MM. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Hi-Sp Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33078P | 081255-MC33078P | 1977382 | 1977383P | 296-17724-5-ND | MC33078P | 37AJ0329 | MC33078P | 17104099 | MC33078P | MC33078P | MC33078P |
| Product Name | MC33078 Dual High-Speed Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078P | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 16Mhz, 7V/us, 150Uv, Pdip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 36 volts | 10 volts | 5 to 18 volts | 10 volts | ||||||
| VOS | 2 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||||
| CMRR | 80 dB |