J-FET Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 4.5MHz BW, 44V, SOIC-14, General Purpose Product overview: MC33074DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074484-MC33074DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Industrial Temp
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33074DGOS-ND | 687-MC33074DG | 074484-MC33074DG | MC33074DG | MC33074DG | MC33074DG | MC33074DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 4.5MHz 44V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DG | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |