IC OP AMP 2CH 8-SOIC
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
IC OPAMP DUAL SGL SUPP HS 8SOIC
J-FET Amplifier 2 Circuit Differential 8-SOIC
J-FET Amplifier 2 Circuit Differential 8-SOIC
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34072VDOS-ND | MC34072VD | MC34072VD | MC34072VD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | ||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |