Manufacturer: ON Semiconductor
Win Source Part Number: 207866-MC33079PG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 8.4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quad Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, PDIP-14 Product overview: MC33079PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079PG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
OP AMP, 16MHZ, 7V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 207866-MC33079PG | 687-MC33079PG | MC33079PGOS-ND | 98H0678 | MC33079PG | MC33079PG | MC33079PG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079PG | Quad 16MHz 7V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 16Mhz, 7V/us, Dip-14; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 36 volts | ? to 36 volts | 5 to 18 volts | 10 volts | 10 volts | ||
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | ||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| IBIAS | 0.3000 µA | 0.3000 µA | 0.3000 µA | ||||
| GBW | 16 MHz | 16 MHz | 16 MHz |