Manufacturer: ON Semiconductor
Win Source Part Number: 022645-MC33204DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, TSSOP-14 Product overview: MC33204DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDSO14
IC OPAMP GP 4 CIRCUIT 14TSSOP
OPAMP, 2.2MHZ, 1V/US, 0.01V, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 1.8-12V Quad Rail to Rail -40 to 105 Cel
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022645-MC33204DTBR2G | 488-MC33204DTBR2GCT-ND | 687-MC33204DTBR2G | MC33204DTBR2G | MC33204DTBR2G | 79Y9405 | MC33204DTBR2G | MC33204DTBR2G | MC33204DTBR2G | MC33204DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DTBR2G | Instrumentation, Op Amps, Buffer Amps | Quad 2.2MHz 6V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, 2.2Mhz, 1V/us, 0.01V, Tssop14; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 1.8 to 12 volts | 6 volts | 1.8 volts | 12 volts | ||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||||||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | |||||||
| IBIAS | 0.0800 µA | 0.0800 µA | 0.0800 µA | |||||||
| GBW | 2.2 MHz | 2.2 MHz | 2.2 MHz |