IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6002-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6002-E/MS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDSO8
Manufacturer: Microchip Technology
Win Source Part Number: 058339-MCP6002-E/MS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 100μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 1MHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Dual 1.8V 1MHz
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 1.8V to 6V, MSOP, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6002-E/MS | MCP6002-E/MS | 058339-MCP6002-E/MS | MCP6002-E/MS-ND | 7240444 | MCP6002-E/MS | MCP6002-E/MS | 91R1254 | MCP6002-E/MS | MCP6002-E/MS | MCP6002-E/MS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002-E/MS | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 1.8V To 6V, Msop, 8 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | 1.8 volts | |||||||
| Quiescent Current (IQ) | 340 to ? microamps | ||||||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | |||||
| Bandwidth | 1 MHz | 1 MHz |