Microchip Technology, Inc. Operational Amplifier IC MCP6004T-E/ST

Description
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6004T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6004T-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6004T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6004T-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-MCP6004T-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6004T-E/ST
Operational Amplifier IC 687-MCP6004T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6004T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6004T-E/ST can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6004T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6004T-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6004T-E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6004T-E/STDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6004T-E/STDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6004T-E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6004T-E/STTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6004T-E/STTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6004T-E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6004T-E/STCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6004T-E/STCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Newest Parts - MCP6004T-E/ST - 1221133-MCP6004T-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP6004T-E/ST
1221133-MCP6004T-E/ST
Newest Parts - MCP6004T-E/ST 1221133-MCP6004T-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 1221133-MCP6004T-E/S T Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 100μA Amplifier Type: General Purpose Slew Rate: 0.6V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Current - Output / Channel: 23mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MCP6004 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 1221133-MCP6004T-E/ST
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 100μA
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Current - Output / Channel: 23mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MCP6004
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 6V

Buy Now
Op Amps - 1772865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1772865
Op Amps 1772865
Microchip MCP6004T-E/ST

Microchip MCP6004T-E/ST

Supplier's Site
Op Amps - 1773140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1773140P
Op Amps 1773140P
Microchip MCP6004T-E/ST

Microchip MCP6004T-E/ST

Supplier's Site
Op Amps - 1773140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1773140
Op Amps 1773140
Microchip MCP6004T-E/ST

Microchip MCP6004T-E/ST

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6004T-E/ST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6004T-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6004T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6004T-E/ST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6004T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Ic,operational Amplifier,quad,cmos,tssop,14Pin,plastic Rohs Compliant Microchip - 88H9863 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,quad,cmos,tssop,14Pin,plastic Rohs Compliant Microchip
88H9863
Ic,operational Amplifier,quad,cmos,tssop,14Pin,plastic Rohs Compliant Microchip 88H9863
IC,Operational Amplifier,QUAD,CMOS, TSSOP,14PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,QUAD,CMOS,TSSOP,14PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 1Mhz, 0.6V/us, Tssop-14; No. Of Amplifiers Microchip - 41AH8493 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.6V/us, Tssop-14; No. Of Amplifiers Microchip
41AH8493
Op-Amp, 1Mhz, 0.6V/us, Tssop-14; No. Of Amplifiers Microchip 41AH8493
OP-AMP, 1MHZ, 0.6V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.6V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6004T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6004T-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6004T-E/ST
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MCP6004T-E/ST - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP6004T-E/ST
Operational Amplifier/Comparator >> Operational Amplifier MCP6004T-E/ST
1pA Quad 1MHz TSSOP-14 Operational Amplifier ROHS

1pA Quad 1MHz TSSOP-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6004T-E/ST
Operational Amplifiers - Op Amps MCP6004T-E/ST
Operational Amplifiers - Op Amps Quad 1.8V 1MHz

Operational Amplifiers - Op Amps Quad 1.8V 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6004T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6004T-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers MCP6004T-E/ST
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6004T-E/ST MCP6004T-E/STDKR-ND 1221133-MCP6004T-E/ST 1772865 1773140P MCP6004T-E/ST MCP6004T-E/ST 88H9863 41AH8493 MCP6004T-E/ST MCP6004T-E/ST MCP6004T-E/ST MCP6004T-E/ST
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Newest Parts - MCP6004T-E/ST Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic,operational Amplifier,quad,cmos,tssop,14Pin,plastic Rohs Compliant Microchip Op-Amp, 1Mhz, 0.6V/us, Tssop-14; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 volts 1.8 volts
Quiescent Current (IQ) 680 to ? microamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data