Texas Instruments MC33078 Dual High-Speed Low-Noise Operational Amplifier MC33078DR

Description
Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC33078 Dual High-Speed Low-Noise Operational Amplifier - MC33078DR - Texas Instruments
Dallas, TX, United States
MC33078 Dual High-Speed Low-Noise Operational Amplifier
MC33078DR
MC33078 Dual High-Speed Low-Noise Operational Amplifier MC33078DR
Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -40 to 85

Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 16MHz 7V 18V Operational Amplifier IC
687-MC33078DR
Dual 16MHz 7V 18V Operational Amplifier IC 687-MC33078DR
Dual Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, 18V, 8-SOIC Product overview: MC33078DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DR can be used for catalog matching and distributor lookup.

Dual Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, 18V, 8-SOIC Product overview: MC33078DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2088615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088615P
Op Amps 2088615P
Texas Instruments MC33078DR

Texas Instruments MC33078DR

Supplier's Site
Op Amps - 2088613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088613
Op Amps 2088613
Texas Instruments MC33078DR

Texas Instruments MC33078DR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR - 022627-MC33078DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR
022627-MC33078DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR 022627-MC33078DR
Manufacturer: Texas Instruments Win Source Part Number: 022627-MC33078DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Family Name: MC33078 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 2.05mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): LM2904AQS-13; BA10358F; BA3472F-E2; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 022627-MC33078DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Family Name: MC33078
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): LM2904AQS-13; BA10358F; BA3472F-E2;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17723-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17723-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17723-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17723-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17723-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17723-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17723-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17723-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17723-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33078DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33078DR
Instrumentation, OP Amps, Buffer Amps MC33078DR
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33078DR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33078DR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 17139358 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17139358
Linear Amplifier IC 17139358
(PRICE/TC), OP-AMP, 16MHZ, 7V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:16MHZ; SLEW RATE:7V/µS; SUPPLY VOLTAGE RANGE:10V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, 16MHZ, 7V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:16MHZ; SLEW RATE:7V/µS; SUPPLY VOLTAGE RANGE:10V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - MC33078DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33078DR
Integrated Circuits (ICs) - Linear - Amplifiers MC33078DR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Op-Amp, 16Mhz, 7V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH3873 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 16Mhz, 7V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH3873
Op-Amp, 16Mhz, 7V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH3873
OP-AMP, 16MHZ, 7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 16MHZ, 7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33078DR
Operational Amplifiers - Op Amps MC33078DR
Operational Amplifiers - Op Amps Dual Hi-Sp Lo-Noise Op Amp

Operational Amplifiers - Op Amps Dual Hi-Sp Lo-Noise Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33078DR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33078DR
Instrumentation, OP Amps, Buffer Amps MC33078DR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MC33078DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MC33078DR
Operational Amplifier/Comparator >> Operational Amplifier MC33078DR
Dual 300nA 16MHz SOIC-8 Operational Amplifier ROHS

Dual 300nA 16MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33078DR 687-MC33078DR 2088615P 2088613 022627-MC33078DR 296-17723-1-ND MC33078DR MC33078DR 17139358 MC33078DR 28AH3873 MC33078DR MC33078DR MC33078DR
Product Name MC33078 Dual High-Speed Low-Noise Operational Amplifier Dual 16MHz 7V 18V Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 16Mhz, 7V/us, Soic-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 10 to 36 volts 18 volts 10 to 36 volts 36 volts 10 volts
VOS 2 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data