Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6001T-I/OT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 6989041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6989041
Op Amps 6989041
Microchip MCP6001T-I/OT

Microchip MCP6001T-I/OT

Supplier's Site
Op Amps - 8895689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8895689
Op Amps 8895689
Microchip MCP6001T-I/OT

Microchip MCP6001T-I/OT

Supplier's Site
Op Amps - 6989041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6989041P
Op Amps 6989041P
Microchip MCP6001T-I/OT

Microchip MCP6001T-I/OT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT - 023087-MCP6001T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT
023087-MCP6001T-I/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT 023087-MCP6001T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 023087-MCP6001T-I/OT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Family Name: MCP6001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 100μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TS1871ILT; TS1851ILT; LMV321RILT; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Automotive, Portable Devices, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 023087-MCP6001T-I/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Family Name: MCP6001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 100μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS1871ILT; TS1851ILT; LMV321RILT;
Introduction Date: May 10, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Automotive, Portable Devices, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6001T-I/OT
SOT23 Operational Amplifier IC 687-MCP6001T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6001T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-I/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6001T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Microchip - 72C4269 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Microchip
72C4269
Op Amp, 1Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Microchip 72C4269
OP AMP, 1MHZ, 0.6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, 1Mhz, 0.6V/us, Sot-23-5, Full Reel; No. Of Amplifiers Microchip - 28X4361 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Sot-23-5, Full Reel; No. Of Amplifiers Microchip
28X4361
Op Amp, 1Mhz, 0.6V/us, Sot-23-5, Full Reel; No. Of Amplifiers Microchip 28X4361
OP AMP, 1MHZ, 0.6V/uS, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip - 38K4791 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip
38K4791
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip 38K4791
Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6001T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6001T-I/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6001T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/OT
Instrumentation, OP Amps, Buffer Amps MCP6001T-I/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6001T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/OT
Instrumentation, OP Amps, Buffer Amps MCP6001T-I/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
SINGLE 1.8V, 1MHZ OP, I TEMP - 70045422 - Allied Electronics, Inc.
Fort Worth, TX, USA
SINGLE 1.8V, 1MHZ OP, I TEMP
70045422
SINGLE 1.8V, 1MHZ OP, I TEMP 70045422
Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (V 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (V 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - MCP6001T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP6001T-I/OT
Operational Amplifier/Comparator >> Operational Amplifier MCP6001T-I/OT
1pA Single 1MHz SOT-23-5 Operational Amplifier ROHS

1pA Single 1MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6001T-I/OT
Operational Amplifiers - Op Amps MCP6001T-I/OT
Operational Amplifiers - Op Amps Single 1.8V 1MHz

Operational Amplifiers - Op Amps Single 1.8V 1MHz

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6001T-I/OTDKR-ND 6989041 6989041P 023087-MCP6001T-I/OT 687-MCP6001T-I/OT 72C4269 38K4791 MCP6001T-I/OT MCP6001T-I/OT MCP6001T-I/OT MCP6001T-I/OT 70045422 MCP6001T-I/OT MCP6001T-I/OT
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/OT SOT23 Operational Amplifier IC Op Amp, 1Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Microchip Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps SINGLE 1.8V, 1MHZ OP, I TEMP Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps
Features Rail-Rail-Out Single-Supply
Source Current (IS) 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps 30 milliamps 0.1000 milliamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SOT23; SOT-23-5 Tape & Reel (TR) SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount SOT23 SOT; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details