Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP601T-E/SN

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP601T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-E/SNCT-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-E/SNCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP601T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-E/SNDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-E/SNDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP601T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP601T-E/SNTR-ND
Instrumentation, Op Amps, Buffer Amps MCP601T-E/SNTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MCP601T-E/SN
Operational Amplifier IC 687-MCP601T-E/SN
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP601T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP601T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP601T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1353452-MCP601T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1353452-MCP601T-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1353452-MCP601T-E/SN
Win Source Part Number: 1353452-MCP601T-E/SN Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MCP601 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 230µA Current - Output / Channel: 22 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 2.3V/µs Gain Bandwidth Product: 2.8 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 700 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 6 V

Win Source Part Number: 1353452-MCP601T-E/SN
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP601
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 230µA
Current - Output / Channel: 22 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 2.3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 700 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP601T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP601T-E/SN
Instrumentation, OP Amps, Buffer Amps MCP601T-E/SN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP601T-E/SN
Operational Amplifiers - Op Amps MCP601T-E/SN
Operational Amplifiers - Op Amps Single 2.7V

Operational Amplifiers - Op Amps Single 2.7V

Buy Now Datasheet
Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 88H9868 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip
88H9868
Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip 88H9868
IC,Operational Amplifier,SINGLE,CMO S,SOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,SINGLE,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP601T-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP601T-E/SN
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP601T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP601T-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP601T-E/SN
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP601T-E/SNCT-ND 687-MCP601T-E/SN 1353452-MCP601T-E/SN MCP601T-E/SN MCP601T-E/SN 88H9868 MCP601T-E/SN MCP601T-E/SN
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.2300 milliamps 0.2300 milliamps 0.2300 milliamps 0.2300 milliamps
Slew Rate 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.30E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details