onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VP MC33174VP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122783-MC33174VP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 220μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1.8MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122783-MC33174VP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 220μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1.8MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VP - 122783-MC33174VP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VP
122783-MC33174VP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VP 122783-MC33174VP
Manufacturer: ON Semiconductor Win Source Part Number: 122783-MC33174VP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 220μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1.8MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122783-MC33174VP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33174VPOS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33174VPOS-ND
Instrumentation, Op Amps, Buffer Amps MC33174VPOS-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 1.8MHz 2.1V 22V Operational Amplifier IC
687-MC33174VP
Quad 1.8MHz 2.1V 22V Operational Amplifier IC 687-MC33174VP
Quad Op Amp, 1.8MHz GBW, 2.1V/µs SR, 22V Op, PDIP Product overview: MC33174VP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 2.1V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 2.1V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174VP can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.8MHz GBW, 2.1V/µs SR, 22V Op, PDIP Product overview: MC33174VP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 2.1V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 2.1V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174VP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174VP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33174VP
Instrumentation, OP Amps, Buffer Amps MC33174VP
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33174VP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33174VP
Integrated Circuits (ICs) - Linear - Amplifiers MC33174VP
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 122783-MC33174VP MC33174VPOS-ND 687-MC33174VP MC33174VP MC33174VP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VP Instrumentation, Op Amps, Buffer Amps Quad 1.8MHz 2.1V 22V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 44 volts 22 volts 3 volts
Source Current (IS) 0.2200 milliamps 0.1800 milliamps 0.1800 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0200 µA 0.0200 µA
GBW 1.8 MHz 1.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details