General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifier, Single, 10 MHz, 1, 7 V/ s, 2.5V to 5.5V, DIP, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 2.5V 10MHz
IC OPAMP GP 1 CIRCUIT 8DIP
Single 1pA 10MHz PDIP-8 Operational Amplifier ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6021-E/P-ND | MCP6021-E/P | 34M7476 | MCP6021-E/P | MCP6021-E/P | MCP6021-E/P | MCP6021-E/P | MCP6021-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Single, 10 Mhz, 1, 7 V/ S, 2.5V To 5.5V, Dip, 8 Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-PDIP | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |