Quad Op Amp, 1MHz GBW, 36V Max Supply, DIP, Through Hole Product overview: MC3403P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1MHz, 36V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403P can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218558-MC3403P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TL3474ACPWR; MC3403PT; BA4584FV;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
OPERATIONAL AMPLIFIER, THROUGH-HOLE MOUNT, CASE: PDIP-14, 4-CHANNEL, GAIN BANDWIDTH PRODUCT: 1 MHZ, OUTPUT CURRENT PER CHANNEL: 20 MA, OPERATING SUPPLY CURRENT: 2.8 MA. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP QUAD DIFF INPUT 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC3403P | MC3403POS-ND | 1218558-MC3403P | 64746642 | MC3403P | MC3403P |
| Product Name | Quad Through-Hole 1MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403P | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 3 volts | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | ||
| Bandwidth | 1 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |