The MC34072AMTTBG is a monolithic operational amplifier designed for single supply operation, with a voltage range of 3.0 V to 44 V. It features a gain bandwidth product of 4.5 MHz and a slew rate of 13 V/µs, making it suitable for applications requiring fast response times. The device has a low input offset voltage of 3.0 mV maximum and offers a large output voltage swing of -14.7 V to +14 V when powered with ±15 V supplies. This operational amplifier is characterized by high input resistance and low total harmonic distortion of 0.02%. It supports a wide input common mode voltage range that includes ground potential, which enhances its versatility in various circuit configurations. The MC34072AMTTBG is available in a WQFN10 package and is compliant with RoHS standards, ensuring it meets environmental regulations. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. Engineers looking for a reliable operational amplifier with robust performance metrics and environmental compliance may find the MC34072AMTTBG a suitable choice for their projects.
J-FET Amplifier 2 Circuit Differential 10-WQFN (2.6x2.6)
J-FET Amplifier 2 Circuit Differential 10-WQFN (2.6x2.6)
J-FET Amplifier 2 Circuit Differential 10-WQFN (2.6x2.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 1073497-MC34072AMTTB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-WQFN (2.6x2.6)
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual Op Amp, 4.5MHz GBW, Bipolar, ±22V/44V, 10-Pin WQFN, SMT Product overview: MC34072AMTTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 22V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 22V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072AMTTBG can be used for catalog matching and distributor lookup.
OPAMP, 4.5MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 10WQFN
IC OPAMP JFET 2 CIRCUIT 10WQFN
J-FET Amplifier 2 Circuit Differential 10-WQFN (2.6x2.6)
Operational Amplifiers - Op Amps 3-44 V DUAL OPAMP VIO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34072AMTTBGOSCT-ND | 1073497-MC34072AMTTBG | 687-MC34072AMTTBG | 54AH9172 | MC34072AMTTBG | MC34072AMTTBG | MC34072AMTTBG | MC34072AMTTBG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072AMTTBG | Dual 4.5MHz 22V 44V Operational Amplifier IC | Opamp, 4.5Mhz, 0 To 70Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | 10-WFQFN | 10-WQFN (2.6x2.6) | WQFN | Surface Mount | 10-WFQFN | |||
| Number of Pins | 10 | 10 |