onsemi Instrumentation, Op Amps, Buffer Amps MC33274ADR2G

Description
Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad
Request a Quote Datasheet
Description
Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC33274ADR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad

Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33274ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33274ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33274ADR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33274ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33274ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33274ADR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33274ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33274ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33274ADR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Op Amps - 7737787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737787
Op Amps 7737787
onsemi MC33274ADR2G

onsemi MC33274ADR2G

Supplier's Site
Op Amps - 7737787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737787P
Op Amps 7737787P
onsemi MC33274ADR2G

onsemi MC33274ADR2G

Supplier's Site
Op Amps - 1630952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1630952
Op Amps 1630952
onsemi MC33274ADR2G

onsemi MC33274ADR2G

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G - 022654-MC33274ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G
022654-MC33274ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G 022654-MC33274ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022654-MC33274ADR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 100μV Family Name: MC33274A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.15mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 24MHz Alternative Parts (Cross-Reference): LM3403M/NOPB; TS524ID; MC33079D; MC33079YD; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Philippines , Spain , United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022654-MC33274ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Family Name: MC33274A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 24MHz
Alternative Parts (Cross-Reference): LM3403M/NOPB; TS524ID; MC33079D; MC33079YD;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines , Spain , United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Quad 24MHz 10V 18V Operational Amplifier IC
687-MC33274ADR2G
Quad 24MHz 10V 18V Operational Amplifier IC 687-MC33274ADR2G
Quad Op Amp, 24MHz, 10V/µs, ±18V, SOIC Product overview: MC33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33274ADR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 24MHz, 10V/µs, ±18V, SOIC Product overview: MC33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33274ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33274ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33274ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33274ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33274ADR2G
Instrumentation, OP Amps, Buffer Amps MC33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MC33274ADR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MC33274ADR2G
Operational Amplifier/Comparator >> Operational Amplifier MC33274ADR2G
300nA Quad 24MHz SOIC-14 Operational Amplifier ROHS

300nA Quad 24MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33274ADR2G
Operational Amplifiers - Op Amps MC33274ADR2G
Operational Amplifiers - Op Amps 3-36V Quad Low Noise Low VIO Ind. Temp

Operational Amplifiers - Op Amps 3-36V Quad Low Noise Low VIO Ind. Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33274ADR2G
Instrumentation, OP Amps, Buffer Amps MC33274ADR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Opamp, Quad, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi - 79Y9407 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Quad, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi
79Y9407
Opamp, Quad, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi 79Y9407
OPAMP, QUAD, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OPAMP, QUAD, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Quad, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi - 29X6055 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi
29X6055
Op Amp, Quad, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi 29X6055
OP AMP, QUAD, 24MHZ, 10V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP AMP, QUAD, 24MHZ, 10V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi - 98H0694 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi
98H0694
Op Amp, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi 98H0694
OP AMP, 24MHZ, 10V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 24MHZ, 10V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number MC33274ADR2G MC33274ADR2GOSTR-ND 7737787 7737787P 022654-MC33274ADR2G 687-MC33274ADR2G MC33274ADR2G MC33274ADR2G MC33274ADR2G MC33274ADR2G MC33274ADR2G MC33274ADR2G 79Y9407 29X6055 98H0694
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2G Quad 24MHz 10V 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Opamp, Quad, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi Op Amp, Quad, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi Op Amp, 24Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC-14 NB SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC SOIC; 14-SOIC Tape and Reel Surface Mount Surface Mount SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active Active Active
Source Current (IS) 2.15 milliamps 2.15 milliamps 2.15 milliamps 2.15 milliamps 2.15 milliamps
Slew Rate 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs 10 V/µs 10 V/µs 10 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details