Quad Op Amp, 4500kHz BW, 10V/µs SR, PDIP-14 Product overview: MC33074AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4500kHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4500kHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074AP can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218178-MC33074AP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
IC OPAMP QUAD 4.5MHZ 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33074AP | MC33074APOS-ND | 1218178-MC33074AP | MC33074AP | MC33074AP |
| Product Name | Quad 4500kHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074AP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 14 | ||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |