onsemi Instrumentation, Op Amps, Buffer Amps MC34074DR2G

Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC34074DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC34074DR2GOSTR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34074DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC34074DR2GOSDKR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34074DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC34074DR2GOSCT-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 4.5MHz 44V SOIC Operational Amplifier IC
687-MC34074DR2G
Quad 4.5MHz 44V SOIC Operational Amplifier IC 687-MC34074DR2G
Quad Op Amp, 4.5MHz BW, 44V, SOIC, General Purpose Product overview: MC34074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz BW, 44V, SOIC, General Purpose Product overview: MC34074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074DR2G - 022684-MC34074DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074DR2G
022684-MC34074DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074DR2G 022684-MC34074DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022684-MC34074DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022684-MC34074DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op-Amp, Quad, 4.5Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi - 50AC6006 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 4.5Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi
50AC6006
Op-Amp, Quad, 4.5Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi 50AC6006
OP-AMP, QUAD, 4.5MHZ, 10V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 4.5MHZ, 10V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC34074DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC34074DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC34074DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC34074DR2G
Operational Amplifiers - Op Amps MC34074DR2G
Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Commercial Temp

Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Commercial Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC34074DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC34074DR2G
Instrumentation, OP Amps, Buffer Amps MC34074DR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC34074DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC34074DR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC34074DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC34074DR2G
Instrumentation, OP Amps, Buffer Amps MC34074DR2G
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC34074DR2GOSTR-ND 687-MC34074DR2G 022684-MC34074DR2G 50AC6006 MC34074DR2G MC34074DR2G MC34074DR2G MC34074DR2G MC34074DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Quad 4.5MHz 44V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074DR2G Op-Amp, Quad, 4.5Mhz, 10V/us, Soic-14; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 14-SOIC Surface Mount Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD606JR - Lingto Electronic Limited
Specs
Source Current (IS) 13 milliamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers