Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 400MW 8DIP Product overview: MC34119P from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 400MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MC34119P can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044447-MC34119P
Packaging: Tube/Rail
Type: Class AB
Features: Shutdown
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 16 V, ±1 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 400MW 8DIP
IC AMP CLASS AB MONO 400MW 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | MC34119P-ND | 742-MC34119P | 044447-MC34119P | MC34119P | MC34119P | MC34119P |
| Product Name | Audio Amplifiers | 400MW Audio Amplifier | Linear - Linear - Amplifiers - Audio - MC34119P | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2 to 16 volts | 2 to 16 volts | 2 to 8 volts | 8 to 2 volts | ||
| Output Power | 0.4000 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |