The MC33272ADR2 is a dual operational amplifier designed for single supply operation, featuring a high slew rate of 10 V/µs and a gain bandwidth product of 24 MHz. It has a low input offset voltage of 100 µV (typical) and low input bias current of 300 nA, making it suitable for precision applications. The amplifier supports a wide supply voltage range from +3.0 V to +36 V or ±1.5 V to ±18 V, and is unity gain stable with capacitive loads up to 500 pF. It offers a large output voltage swing of +14.1 V to -14.6 V and low total harmonic distortion of 0.003%. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free package. The MC33272ADR2 is ideal for engineers seeking a reliable and high-performance operational amplifier for various applications.
Dual Op Amp, 24MHz GBW, 10V/µs Slew, 100µV Vos, SOIC Product overview: MC33272ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 24MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33272ADR2 can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-SOIC
IC OPAMP DUAL HI SPEED 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33272ADR2 | MC33272ADR2OSTR-ND | MC33272ADR2 | MC33272ADR2 |
| Product Name | Dual 24MHz 10V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 18 volts | 3 volts | ||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs |
| Bandwidth | 24 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |