The MC4558 is a high-performance dual operational amplifier designed for a variety of applications. It features internal compensation and short-circuit protection, ensuring reliable operation. The amplifier offers a gain bandwidth of 5.5 MHz at 100 kHz, which is three times that of the MC1458, making it suitable for applications requiring higher performance. This device is pin-to-pin compatible with the MC1458 and LM358, facilitating easy integration into existing designs. It operates within a supply voltage range of ±2V to ±20V and can handle input voltages of up to ±15V. The MC4558 is available in multiple package types, including DIP8, SO-8, and TSSOP8, catering to different space and mounting requirements. Engineers considering the MC4558 for their projects will find it suitable for applications that demand low power consumption and high bandwidth, along with robust thermal performance and reliability.
General Purpose Amplifier 2 Circuit 8-Mini DIP
Dual Op Amp, 5.5MHz GBW, 20V, Bipolar, PDIP Product overview: MC4558IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC4558IN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1073570-MC4558IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.2 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±2 V to 20 V
Operating Supply Current: 2.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC4558IN-ND | 687-MC4558IN | 1073570-MC4558IN | MC4558IN | MC4558IN | MC4558IN | MC4558IN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 5.5MHz 20V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC4558IN | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | |||
| Slew Rate | 2.2 V/µs | 2.2 V/µs | 2.2 V/µs | 2.20E-6 V/µs | 2.2 V/µs | 2.2 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | -40degC ~ 105degC | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Standards | RoHS | RoHS |