General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6002T-E/SNVAO from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6002T-E/SNVAO
Win Source Part Number: 1078210-MCP6002T-E/S
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 4.5 mV
Current - Supply: 100µA (x2 Channels)
Current - Output / Channel: 23 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TLV9002QDRQ1MCP6002T
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6002T-E/SNVAOTR
Base Product Number: MCP6002
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6002T-E/SNVAOTR-ND | 687-MCP6002T-E/SNVAO | 1078210-MCP6002T-E/SNVAO | MCP6002T-E/SNVAO | MCP6002T-E/SNVAO | MCP6002T-E/SNVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |